Panasonic ERJ P14 anti-surge thick film chip resistors are constructed from three layers of electrodes with a metal glaze thick film resistive element and protective coating. This construction ensures high reliability while allowing for reflow and flow soldering.
AEC-Q200 qualified. 0.50 W high-power rating. Anti-surge. Superior surge characteristics compared to standard film resistors
Resistance = 470Ohms
Package/Case = 1210
Tolerance = ±1%
Power Rating = 0.5W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Automotive Standard = AEC-Q200
Dimensions = 3.2 x 0.5mm
Length = 3.2mm
Depth = 2.5mm
Panasonic ERJ P14 anti-surge thick film chip resistors are constructed from three layers of electrodes with a metal glaze thick film resistive element and protective coating. This construction ensures high reliability while allowing for reflow and flow soldering.
AEC-Q200 qualified. 0.50 W high-power rating. Anti-surge. Superior surge characteristics compared to standard film resistors
Resistance = 470Ohms
Package/Case = 1210
Tolerance = ±1%
Power Rating = 0.5W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Dimensions = 3.2 x 0.5mm
Length = 3.2mm
Depth = 2.5mm
Height = 0.5mm
Panasonic ERJ P14 anti-surge thick film chip resistors are constructed from three layers of electrodes with a metal glaze thick film resistive element and protective coating. This construction ensures high reliability while allowing for reflow and flow soldering.
AEC-Q200 qualified. 0.50 W high-power rating. Anti-surge. Superior surge characteristics compared to standard film resistors
Resistance = 470Ohms
Package/Case = 1210
Tolerance = ±1%
Power Rating = 0.5W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Automotive Standard = AEC-Q200
Dimensions = 3.2 x 0.5mm
Length = 3.2mm
Depth = 2.5mm
Delivery on production packaging - Reel. This product is non-returnable.
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | 7218135 | 62W9982 |
Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic | |
Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1210 | Surface Mount Technology (SMT / SMD) |
Resistance Range | 470 ohms | |
Tolerance | 1 +/- % |