1 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
ROX3S Series are Flame Proof Power Metal Oxide Film Resistors. Can withstand overload conditions. Ideal for line protection applications. The resistors are suitable for processing on automatic insertion equipment and cutting and bending machines
Resistance = 1kOhms
Power Rating = 3W
Tolerance = ±5%
Technology = Metal Oxide
Series = ROX3S
Case Style = Conformal
Temperature Coefficient = ±300ppm/°C
Termination Style = Axial
Dimensions = 5.5 (Dia.) x 15mm
Length = 15mm
ROX3S Series are Flame Proof Power Metal Oxide Film Resistors. Can withstand overload conditions. Ideal for line protection applications. The resistors are suitable for processing on automatic insertion equipment and cutting and bending machines
Resistance = 1kOhms
Power Rating = 3W
Tolerance = ±5%
Technology = Metal Oxide
Series = ROX3S
Case Style = Conformal
Temperature Coefficient = ±300ppm/°C
Termination Style = Axial
Dimensions = 5.5 (Dia.) x 15mm
Length = 15mm
Delivery on production packaging - Tape. This product is non-returnable.
RES, 1K, 3W, AXIAL, METAL OXIDE; Resistance:1kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Product Length:16mm RoHS Compliant: Yes
RESISTOR, METAL OXIDE, 1K, 5%, AXIAL; Resistance:1kohm; Product Range:ROX Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Oxide; Qualification:-RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Resistors | Resistors | Resistors |
Product Number | A105940CT-ND | 2142768 | 96H6912 |
Product Name | Through Hole Resistors | Res, 1K, 3W, Axial, Metal Oxide; Resistance Neohm Te Connectivity | |
Configuration | Single Resistor | Single Resistor | |
Category / Application | General Use | ||
Technology / Construction | MetalOxide | MetalOxide | MetalOxide |
Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads; Axial | Axial Leaded |
Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |