Panasonic ERJ P14 anti-surge thick film chip resistors are constructed from three layers of electrodes with a metal glaze thick film resistive element and protective coating. This construction ensures high reliability while allowing for reflow and flow soldering.
AEC-Q200 qualified. 0.50 W high-power rating. Anti-surge. Superior surge characteristics compared to standard film resistors
Resistance = 2kOhms
Package/Case = 1210
Tolerance = ±1%
Power Rating = 0.5W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Automotive Standard = AEC-Q200
Dimensions = 3.2 x 0.5mm
Length = 3.2mm
Depth = 2.5mm
Panasonic ERJ P14 anti-surge thick film chip resistors are constructed from three layers of electrodes with a metal glaze thick film resistive element and protective coating. This construction ensures high reliability while allowing for reflow and flow soldering.
AEC-Q200 qualified. 0.50 W high-power rating. Anti-surge. Superior surge characteristics compared to standard film resistors
Resistance = 2kOhms
Package/Case = 1210
Tolerance = ±1%
Power Rating = 0.5W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Dimensions = 3.2 x 0.5mm
Length = 3.2mm
Depth = 2.5mm
Height = 0.5mm
Panasonic ERJ P14 anti-surge thick film chip resistors are constructed from three layers of electrodes with a metal glaze thick film resistive element and protective coating. This construction ensures high reliability while allowing for reflow and flow soldering.
AEC-Q200 qualified. 0.50 W high-power rating. Anti-surge. Superior surge characteristics compared to standard film resistors
Resistance = 2kOhms
Package/Case = 1210
Tolerance = ±1%
Power Rating = 0.5W
Temperature Coefficient = ±100ppm/°C
Technology = Thick Film
Automotive Standard = AEC-Q200
Dimensions = 3.2 x 0.5mm
Length = 3.2mm
Depth = 2.5mm
Delivery on production packaging - Reel. This product is non-returnable.
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
RES, 2K, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:2kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Resistors | Resistors | Resistors |
Product Number | 7218185 | 62W9948 | 12AC0855 |
Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic | Res, 2K, 1%, 0.5W, 1210; Resistor Case Style Panasonic | |
Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1210 | Surface Mount Technology (SMT / SMD) | 1210 [3225 Metric] |
Resistance Range | 2000 ohms | 2000 ohms | |
Tolerance | 1 +/- % | 1 +/- % | |
Temperature Coefficient | 100 ±ppm/°C |