RES SMD 7.87KOHM 0.5% 1/32W 0201
7.87 kOhms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film
Lingto Electronic Limited | DigiKey | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | 1-2176074-4 | 1-2176074-4-ND |
Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0201; 0201 |
Tolerance | 0.5000 +/- % | 0.5000 +/- % |
Power Rating | 32 watts | 0.0300 watts |
Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |