Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
100W MINI SOT227 5 OHMS 5%
5 Ohms ±5% 100W Thick Film Chassis Mount Resistor
RES, 5R, 100W, QUICK CONNECT, THICK FILM; Resistance:5ohm; Product Range:TGHD Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes
Richardson RFPD | Lingto Electronic Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Resistors | Resistors | Resistors | Resistors |
Product Number | TGHDV5R00JE | TGHDV5R00JE | 273-TGHDV5R00JE-ND | 28AH1063 |
Product Name | Thick Film Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Res, 5R, 100W, Quick Connect, Thick Film; Resistance Ohmite |
Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
Mounting / Packaging | Quick Connects | SOT-227-2 | ||
Resistance Range | 5 ohms | 5 ohms | 5 ohms | |
Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
Power Rating | 100 watts | 100 watts | 100 watts |