Weber UK, Ltd. Datasheets for Lifting Jacks
Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods.
Lifting Jacks: Learn more
| Product Name | Notes |
|---|---|
| comes with the ability to be used with both manual and air operation. The effortless air operation greatly speeds up the efficiency of garage work. Fingertip remote control for added... | |
| jacking beam in capacities of 6, 12, 16 and 20 Tonnes - (Support Arms to be specified when Ordering) Rapid and precise air hydraulic unit with high speed ram travel. | |
| jacking beam in capacities of 6, 12, 16 and 20 Tonnes - (Support Arms to be specified when Ordering) Two individually controlled rams offer safe and balanced lifting. Rapid and... | |
| lift 8 tonne capacity with Extension Screw and 3 part Handle Extension screw allows for optimum use of the stroke. 3 Part galvanised pump handle for easy storage Can be... | |
| supplied in a metal box for easy transportation. The MGH-30, like the MGH-20, is supplied with air line hose, trigger and pump handle for manual operation. | |
| supplied with hose and trigger. The MGH-20 can also be operated manually as an alternative to the normal air/hydraulic using the pump and supplied pump handle. | |
| The two double acting hydraulic cylinders have a 400 mm stroke. Top quality using chrome plated rods and the latest seal technology to ensure a long and trouble free life. | |
| 15 Tonne capacity 30 Tonne lift at 222mm. 15 tonne lift at 300mm 150mm Entry height. Quick lift Large diameter wheels for moving over any type of ground. Compact design. | |
| 2 individually controlled rams offer safe and balanced lifting. Rapid and precise air hydraulic unit with high speed ram travel. Simple modern design with control panel at ergonomical working height. | |
| 3 Part Galvanised handle. Built-in safety overload valve. Double lift telescopic ram for extra long stroke. | |
| 3 part galvanised pump handle for easy storage. Bevelled base for increased stability and safety. Built-in safety overload valve. | |
| 3 part galvanised pump handle for easy storage. Extension screw for optimum use of stroke. Bevelled base to increase stability and safety as the jack follows the tilt of the... | |
| 3 part galvanised pump handle for easy storage. Minimum height of 250mm. Fitted with practical carrying handle for easy transport. Fitted with two pumps, High and Low Pressure. | |
| 3 Part galvanised pump handle for easy storage Bevelled base to increase stability and safety as the jack follows the tilt of the vehicle when lifting. Extension screw for optimum... | |
| A purpose designed high output air pump provides the power to two lifting cylinders. To improve safe working, hydraulic locking is provided by 90 degree isolation valves which are locked... | |
| Air hydraulic jacking beam for passenger cars, vans and trucks. Strong and robust design makes it ideal for lifting heavy vehicles. Low closed height of only 230mm Flexible top support... | |
| Automatic air hydraulic jacking beam for inspection centres and workshops with many lifting operations. Individual joysticks control of lifting arms to avoid time consuming working operations. Remote control activates lowering... | |
| Bevelled base for increased stability and safety. 3 part Galvanised handle for easy storage. Spindle extension offering optimum use of the stroke. Built-in safety overload valve. | |
| Chromed Ram and extension screw for optimum use of the stroke. 3 or 1 part galvanised handles available. Bevelled base for increased stability and safety. | |
| Compact and slim design for easy operation and manoeuvrability. Telescopic handle increases the reach under the aircraft to 2125mm and offers easy and safe operation. The jack can be operated... | |
| Compact and slim design for easy operation and manoeuvrability. Telescopic handle increases the reach under the aircraft to 2170mm and offers easy and safe operation. The jack can be operated... | |
| Compact and slim design for easy operation and manoeuvrability. Telescopic handle increases the reach under the aircraft to 2293mm and offers easy and safe operation. The jack can be operated... | |
| Extension screw allows for optimum use of the stroke. 3 Part galvanised pump handle for easy storage Can be used in horizontal position as long as the pump piston is... | |
| Extension Screw and galvanised 3 part Handle. Bevelled base for iuncreased stability and safety. Built-in safety overload valve. Jack can be used in horizontal position, as long as the pump... | |
| Extra-low point of elevation and extended access platform due to low height of 48mm without saddle. Inside wheel allows for excellent manoeuvrability. Optional 50mm extension and Rubber Saddles available. Safety... | |
| Extremely low minimum height of only 55mm. 2 Lifting heights (scissors 55-455mm, cylinder 410-730mm) Scissor capacity: 4 Tonnes, Cylinder capacity: 5 Tonnes. Ideal for service trucks as it is foldable. | |
| Extremely versatile Transmission Jack for handling loads up to 1 Tonne with a closed height of only 200mm. Can accommodate most engine or gearbox removals. Standard cradle is adjustable 15° | |
| Flexible pit jack for use both in pits and under vehicle lifts. Suitable or all traditional lifting jobs. Telescopic cylinder makes it ideal also for mounting and dismounting gearboxes. Built-in... | |
| Galvanised 3 part handle for easy storage. Extension screw for optimum use of stroke. Minimum height of 230mm. Bevelled base for increased stability and safety. | |
| Heavy Duty Handle Block & Chromed Ram. Fitted with carrying handle for easy transport. Extension screw for optimum use of the stroke. Bevelled base for increased safety and stability. | |
| Heavy Duty, Telescopic, 1,500 Kg capacity vertical transmission jack for use on motor/gearbox/under- axle for removal of heavy components. Used in pits or under lifts. Robust and extremely stable. Manoeuvrability... | |
| Heavy Duty, Telescopic, 500 Kg capacity vertical transmission jack for commercial vehicles. Supplied c/w adjustable universal cradle with 15° tilt front/back and 10° side/side. Alternative foot or hand operated pump... | |
| High approach speed and efficient load elevation. Modular construction design concept with lifting block, valve unit, pump motor, release cylinder and tank simplifies assembly and makes maintenance easier. Single control... | |
| Ideal for cars, buses and trucks. 2 push button vlaves make the air bellows quick and easy to operate. Unique internal telescopic stabilising column inside the air bellow jack. Provides... | |
| Ideal for vehicles with a large clearance due to large stroke e.g. agricultural machines. Bevelled base for increased stability and safety as follows the tilt of the vehicle when lifting. | |
| Inside wheel allows for excellent manoeuvrability. Optional 50mm Extension piece and Rubber Saddle cushions available. Quick-lift pedal for quick approach of the lifting saddle to load. LCS (Lowering Control System)... | |
| Low entry for easy access and high lifting, combined with wide front wheels for added stability. Made from welded, extruded aluminium for extra strength and durability. Two extra hand grips... | |
| Low minimum height of 162mm and low weight of only 27kg Handy design - no loose tubes, handles or valves. Easy to operate - handle can be used for carrying,... | |
| Magic Lift for superfast lifting. Will reach the desired height twice as fast as models without Magic Lift. Chrome-plated ram for telescopic extension allows easy positioning contact of hard-to-reach lift... | |
| Minimum height of 151mm. Ideal air hydraulic jack for low buses and other low clearance vehicles. Telescopic cylinders ensure an excellent maximum lift together with a low closed height. Designed... | |
| Minimum height of 180mm. Designed for heavy-duty intensive commercial use. Built-in safety overload valve. Telescopic handle increases the reach under the vehicle to 2123mm. Hand-operated dead-man's control for optimum safety... | |
| Minimum height of 180mm Designed for heavy-duty intensive commercial use. Built-in safety overload valve. Hand-operated dead-man's control for optimum safety whilst lifting and lowering. Supplied with 2 extensions (50 & | |
| Minimum height of 221mm and high maximum height of 560mm. Ideal air hydraulic jack for high clearance vehicles. Designed for heavy-duty intensive commercial use. Built-in safety overload valve. Hard chromium... | |
| Minimum height of 221mm. Designed for heavy-duty intensive commercial use. Built-in safety overload valve. Hard chromium plated piston rod for long life. Hand-operated dead-man's control for optimum safety whilst lifting... | |
| Minimum height of 221mm. Designed for heavy-duty intensive commercial use. Built-in safety overload valve. Telescopic handle increases the reach under the vehicle to 2167mm. Hand-operated dead-man's control for optimum safety... | |
| Minimum height of 221mm Designed for heavy-duty, intensive commercial use. Hard chromium plated piston rod for long life. Built-in safety overload valve. Hand-operated dead-man's control for optimum safety whilst lifting... | |
| Minimum height of 245mm withan extremely high capacity of 65 Tonnes. Designed for heavy-duty, intensive commercial use. Hard chromium plated piston rod for long life. Built-in safety overload valve. Hand-operated... | |
| Minimum height of 361mm Maximum height of 611mm, the optional F250 extension offers a total extended height of 861mm. Built-in safety overload valve. Hand-operated dead-man's control for optimum safety whilst... | |
| Minimum height of 423mm withan extremely high capacity of 65 Tonnes. Maximum height of 724mm and with extensions up to 1024mm Designed for heavy-duty, intensive commercial use. Hard chromium plated... | |
| Only 120mm closed height. Heavy duty cranked handle block. Zinc-plated ram for greater durability. Bevelled base for increased stability and safety. 45mm extension piece supplied as standard. 3 part Galvanised... | |
| Optional 50mm extension piece available. Foot pedal for quick approach of the lifting saddle to load. Safety Overload Valve. Ergonomic handle with rubber grip allows for easier handling from any... | |
| Picture shown is with optional accessories FSD6 & FSD7 Saddle & Extension. Quick and efficient lifting due to manual double acting pump. Low closed height of only 180mm make it... | |
| Quick and efficient lifting due to reliable and noiseless pump. Low closed height of only 180mm makes it suitable for vehicles with a low clearance. Flexible top support beam can... | |
| Quick-lift pedal combined with the Rapid Lift allows for quick approach to the load. Wide stance and low centre of gravity provide optimum stability under load stress. Round-shape handle. Extended... | |
| Rapid and precise air hydraulic unit with high speed ram travel. Simple modern design with control panel at ergonomical working height. Can be made to fit all pits due to... | |
| Side pump for low-clearance situations. Only 175mm closed height. 3 part Galvanised handle for easy storage. Built-in safety overload valve. Bevelled base for increased safety and stability when under load. | |
| Spindle extension offering optimum use of the stroke. Built-in safety overload valve. 3 part galvanised pump handle for easy storage. | |
| Suitable for lifting heavy truck transmissions. Ideal for workshop pits due to low minimum height and long stroke. Pedal operated pump with quick lift leaving both hands free for working. | |
| Suitable for other lifting operations such as mounting of springs, fuel tanks, exhaust pipe etc. Pedal operated pump leaving both hands free for working. Hand operated dead man's release for... | |
| The 'CTJ' range of trolley-type Transmission Jacks are designed for general workshop applications. Double-acting pump unit. Four swivel-type castor wheels (two are lockable) Adjustable cradle c/w corner supports (tilts 5° | |
| The ergonomic handle with rubber grip allows for easier handling from any position. Optimum use and distribution of material thanks to the rear side openings and front side reinforcements makes... | |
| The innovative design of MagicLift offers a quicker lift for professional performance. Extra wide wheels amd solid stance designed for stability under load stress. | |
| Universal joint release mechanism provides precision conrol of load descent in any handle position. Internal load limiting device helps preventing from overloading. Soft-saddle Pad comes as standard. Sturdy frames help... |