Chonghong Industries(Microwork)Ltd. Datasheets for Sapphire Materials and Components
Sapphire materials and sapphire components consist of a single-crystal or monocrystalline form of aluminum oxide (Al2O3). As ceramic materials, they have superior hardness, mechanical and optical properties. Applications include jewel bearings, lasing rods, wear parts, wafer substrates and optics.
Sapphire Materials and Components: Learn more
| Product Name | Notes |
|---|---|
| CH-microwork offers wide range of insertion components available enable insertion directly inboard into valves, manifolds or system apparatus. Below is a description and listing of inserts. Press In Threaded Barbed... | |
| Cup jewels are normally used as support bearings in applications requiring very long life and wear resistance along with consistency in result. We are one of the few specialists in... | |
| Endstone jewels are flat on both sides, with no hole through the center. Mainly used as a thrust bearing and can be used in combination with ring jewels and olive... | |
| Ring jewels are made as per customer’s specifications from Ruby and Sapphire materials. Lateral movement is restricted by straight holed ring jewels, which requires strict alignment in case of bearing... | |
| Sapphire Pistons are a consumable part of the HPLC pump and should be replaced on a regular preventative maintenance schedule. It offers optimal concentricity and resistance to wear. The rod... | |
| Sapphire Rods are used in a wide range of applications. A sapphire rod can be made with all surfaces polished for optical and wear applications or with all surfaces fine... | |
| Sapphire tubes and Sapphire injectors for Semiconductor, offering extremely high purity and long life. replace quartz and ceramic. Sapphire has proven to be an enabling technology to expand the use... | |
| We specialize in manufacturing of high quality Vee Jewels which are normally used in measuring instruments where moving element is light. We have a special process by which the jewel... |