Chonghong Industries(Microwork)Ltd. Datasheets for Carbon Steels and Alloy Steels

Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties.
Carbon Steels and Alloy Steels: Learn more

Product Name Notes
A rivet is a nail-shaped item used to connect two parts (or components) with a through hole and a cap at one end. In riveting, riveted parts are connected by...
Cold Forging Bolts: A type of fastener consisting of two parts, the head and the screw (cylindrical with an external thread), which is required to cooperate with the nut and...
The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the...
We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety...
We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems...