Shenzhen Power Motor Industrial Co., Ltd. Datasheets for Motor Speed Controllers

Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters.
Motor Speed Controllers: Learn more

Product Name Notes
Fan motor speed controller: low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control without Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed...
High-voltage 3-phase brushless DC motor control. AC220V input, square-wave control with Hall sensors. Power <50W, with speed control. For a motor with 3 pole pairs, speed up to 3000rpm. This...
High-voltage 3-phase brushless DC motor controller. AC100/AC230V input, sinusoidal control without Hall sensors. Power <100W, with speed control. For a motor with 3 pole pairs, speed up to 25000rpm. When...
High-voltage 3-phase brushless DC motor controller. AC100/AC230V input, sinusoidal control without Hall sensors. Power <110W, with speed control. For a motor with 2 pole pairs, speed up to 100000rpm. This...
High-voltage 3-phase brushless DC motor controller. AC110/AC230V input, sinusoidal control without Hall sensors. Power <110W, with speed control. For a motor with 2 pole pairs, speed up to 100000rpm. Includes...
High-voltage 3-phase brushless DC motor controller. AC230V input, square-wave control with Hall sensors. Power <1500W, with speed control via a serial port. For a motor with 2 pole pairs, speed...
High-voltage 3-phase brushless DC motor controller. AC230V input, square-wave control with or without Hall sensors. Power <1500W, with speed control. For a motor with 3 pole pairs, speed up to...
High-voltage 3-phase brushless DC motor controller. AC230V input. Sinusoidal control without Hall sensors at low speed and high torque, combined with Hall-sensor square-wave control at high speed and low torque.
High-voltage AC universal motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference...
High-voltage DC motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only.
High-voltage switching board for universal motor speed control. AC230V input. This motor control board is a non-standard customized product, for reference only.
Low-voltage 3-phase brushless DC motor controller. DC12~25V input, sinusoidal control without Hall sensors. Power <150W; no heat dissipation is required. Speed control via serial communication. For a motor with 1...
Low-voltage 3-phase brushless DC motor controller. DC12/DC24V input, sinusoidal control with Hall-sensor startup and operation without Hall sensors. Power <60W, with speed control. For a motor with 2 pole pairs,...
Low-voltage 3-phase brushless DC motor controller. DC12V input, sinusoidal control without Hall sensors. Power <100W, with speed control. For a motor with 2 pole pairs, speed up to 10000rpm. This...
Low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control with Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. This...
Low-voltage 3-phase brushless DC motor controller. DC12V~24V input, square-wave control with Hall sensors. Stall power 300W (3S), with speed control. For a motor with 4 pole pairs, speed up to...
Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control and optical encoder speed measurement. Power <100W, with speed control. For a motor with 4 pole pairs, speed up to...
Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control with Hall sensors. Power <200W, with speed control. For a motor with 4 pole pairs, speed up to 10000rpm. This...
Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control with Hall sensors. Power <300W, with speed control. For a motor with 4 pole pairs, speed up to 5000rpm. Automotive-grade...
Low-voltage 3-phase brushless DC motor controller. DC48V input, square-wave control without Hall sensors. Power <300W, with speed control. For a motor with 3 pole pairs, speed up to 10000rpm. This...
Low-voltage single-phase brushless DC motor controller. DC7.2V~25V input, square-wave control with Hall sensors. Power <500W, with speed control. For a motor with 1 pole pair, speed up to 100000rpm. This...