Shenzhen Power Motor Industrial Co., Ltd. Datasheets for Motor Controllers

Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more

Product Name Notes
Fan motor speed controller: low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control without Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed...
High-voltage 3-phase brushless DC motor control. AC220V input, square-wave control with Hall sensors. Power <50W, with speed control. For a motor with 3 pole pairs, speed up to 3000rpm. This...
High-voltage 3-phase brushless DC motor controller. AC100/AC230V input, sinusoidal control without Hall sensors. Power <100W, with speed control. For a motor with 3 pole pairs, speed up to 25000rpm. When...
High-voltage 3-phase brushless DC motor controller. AC100/AC230V input, sinusoidal control without Hall sensors. Power <110W, with speed control. For a motor with 2 pole pairs, speed up to 100000rpm. This...
High-voltage 3-phase brushless DC motor controller. AC110/AC230V input, sinusoidal control without Hall sensors. Power <110W, with speed control. For a motor with 2 pole pairs, speed up to 100000rpm. Includes...
High-voltage 3-phase brushless DC motor controller. AC230V input, square-wave control with Hall sensors. Power <1500W, with speed control via a serial port. For a motor with 2 pole pairs, speed...
High-voltage 3-phase brushless DC motor controller. AC230V input, square-wave control with or without Hall sensors. Power <1500W, with speed control. For a motor with 3 pole pairs, speed up to...
High-voltage 3-phase brushless DC motor controller. AC230V input. Sinusoidal control without Hall sensors at low speed and high torque, combined with Hall-sensor square-wave control at high speed and low torque.
High-voltage AC universal motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference...
High-voltage DC motor controller. AC220V input, thyristor speed control, Hall-sensor speed feedback, 8-speed control and 1500W power control. This motor control board is a non-standard customized product, for reference only.
High-voltage switching board for universal motor speed control. AC230V input. This motor control board is a non-standard customized product, for reference only.
Low-voltage 3-phase brushless DC motor controller. DC12~25V input, sinusoidal control without Hall sensors. Power <150W; no heat dissipation is required. Speed control via serial communication. For a motor with 1...
Low-voltage 3-phase brushless DC motor controller. DC12/DC24V input, sinusoidal control with Hall-sensor startup and operation without Hall sensors. Power <60W, with speed control. For a motor with 2 pole pairs,...
Low-voltage 3-phase brushless DC motor controller. DC12V input, sinusoidal control without Hall sensors. Power <100W, with speed control. For a motor with 2 pole pairs, speed up to 10000rpm. This...
Low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control with Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. This...
Low-voltage 3-phase brushless DC motor controller. DC12V~24V input, square-wave control with Hall sensors. Stall power 300W (3S), with speed control. For a motor with 4 pole pairs, speed up to...
Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control and optical encoder speed measurement. Power <100W, with speed control. For a motor with 4 pole pairs, speed up to...
Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control with Hall sensors. Power <200W, with speed control. For a motor with 4 pole pairs, speed up to 10000rpm. This...
Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control with Hall sensors. Power <300W, with speed control. For a motor with 4 pole pairs, speed up to 5000rpm. Automotive-grade...
Low-voltage 3-phase brushless DC motor controller. DC48V input, square-wave control without Hall sensors. Power <300W, with speed control. For a motor with 3 pole pairs, speed up to 10000rpm. This...
Low-voltage single-phase brushless DC motor controller. DC7.2V~25V input, square-wave control with Hall sensors. Power <500W, with speed control. For a motor with 1 pole pair, speed up to 100000rpm. This...