IC MOTOR DRIVER 3V-5.5V 8SOIC
IC MOTOR DRIVER 3V-5.5V 8SOIC
Motor Driver Parallel 8-SOIC
Motor Driver Parallel 8-SOIC
Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|---|
Product Category | Motor Controllers | Motor Controllers | Motor Speed Controllers | Motor Controllers |
Product Number | TC647EOATR | TC647EOATR | TC647EOATR-ND | TC647EOATR |
Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
PC-Based Bus | Parallel Interface | |||
Configuration | PCB Mount; 8-SOIC (0.154", 3.90mm Width) |