Sartofluor® GA MidiCaps 0.2 μm rated are self contained, ready to use, sterile filter units for sterilizing grade filtration in the pharma/biotech industry. Their unique hydrophobic PTFE membrane is ideally suited for particle removal and sterilizing grade filtration of gases and for filtration of highly aggressive liquids like solvents, acids and bases. Typical applications include sterile venting of: – Fermenters – Vessels – Glass Bottles. The hydrophobic PTFE membrane is also suitable for filtration of aggressive liquids like: – Acids|Bases – Solvents. Sartofluor® GA MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated. Sartofluor® GA MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size. The unique hydrophobic single layer PTFE membrane provides outstanding flow rates for gases and liquids at low differential pressure assuring most economic system design. The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaningvalidation. Sartofluor® GA MidiCaps 0.2 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability. Sartofluor® GA MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Applications:
Typical applications include sterile venting of: – Fermenters – Vessels – Glass Bottles. The hydrophobic PTFE membrane is also suitable for filtration of aggressive liquids like: – Acids|Bases – Solvents.
Typical applications include sterile venting of:
Easy to Use:
Sartofluor® GA MidiCaps are delivered as individually packed sterile units. On site, pre-use sterilization can be eliminated.
Flexibility:
Sartofluor® GA MidiCaps are available with various filtration areas from 500 cm² | 0.5 ft² up to 0.45 m² | 5 ft² for easy adoption to any filtration process independent from the batch size.
Performance:
The unique hydrophobic single layer PTFE membrane provides outstanding flow rates for gases and liquids at low differential pressure assuring most economic system design.
Cost Saving:
The use of the disposable capsule design concept avoids investments into stainless steel filter housings and eliminates additional costs for cleaning of housings and cleaning validation.
Microbiological Retention:
Sartofluor® GA MidiCaps 0.2 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines.
Quality Control:
Each individual element is tested for integrity by B.-P. and Diffusion-Test prior to be released assuring absolute reliability.
Documentation:
Sartofluor® GA MidiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Sartorius Lab Instruments GmbH & Co. KG | |
---|---|
Product Category | Filter Elements |
Product Number | 5185307T9--**--A |
Product Name | Sartofluor® MidiCaps® and Capsules Air Filters |
Configuration | In-line |
Application / Industry | Biopharmaceutical |
Filter Medium Material | PTFE |
Housing Material | Plastic |