Midisart® BV disposable venting filter manufactured with hydrophobic, reinforced PTFE membranes, are especially designed for sterile venting on disposable bag manifolds and tubing systems. Applications: Midisart® BV filter elements used on disposable bags do prevent the collapsing of the bag chamber during draining by sterile venting. Used on disposable bag manifolds Midisart®BV facilitate sterile drainage of the tubing in order to empty the tubing connection between the single bags of the bag manifold. Stability: The reinforcement of the hydrophobic PTFE membrane by a Polyester fleece assures the full mechanical stability of the PTFE membrane for specified applications after gamma sterilization. Midisart® BV is integrity testable. Quality Control: Each individual element is tested 100% for housing and membrane sealing during manufacture. The lot number and the individual unit number are imprinted on the top part of eachMidisart® BV housing to ensure complete traceability. Documentation: Midisart® BV filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Stability:
The reinforcement of the hydrophobic PTFE membrane by a Polyester fleece assures the full mechanical stability of the PTFE membrane for specified applications after gamma sterilization. Midisart® BV is integrity testable.
Quality Control
Each individual element is tested 100% for housing and membrane sealing during manufacture. The lot number and the individual unit number are imprinted on the top part of each Midisart® BV housing to ensure complete traceability.
Documentation
Midisart® BV filter elements are designed, developed and manufactured in accordance with an ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Sartorius Lab Instruments GmbH & Co. KG | |
---|---|
Product Category | Filter Elements |
Product Number | 17805--------BVQ |
Product Name | Midisart® BV Air Filters |
Configuration | In-line |
Application / Industry | Biopharmaceutical |
Filter Medium Material | PTFE |
Housing Material | Plastic |