TE Connectivity In-Series Adapters 1054874-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1054874-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1054874-1
In-Series Adapters 1054874-1
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper Dimensions Length : 22.2 MM  [.874 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Hermetically Sealed Dielectric Material : TFE Fluorocarbon Lockwasher Material : Stainless Steel Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Stainless Steel
  • Body Plating Material : Gold

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold over Copper

Dimensions


  • Length : 22.2 MM  [.874 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Hermetically Sealed
  • Dielectric Material : TFE Fluorocarbon
  • Lockwasher Material : Stainless Steel

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : SMA
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 18

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Supplier's Site
Coaxial Connector (RF) Adapters - A101885-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A101885-ND
Coaxial Connector (RF) Adapters A101885-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Supplier's Site Datasheet
 - 7182597 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of 50 Ohm RF coaxial SMA to SMA cable mount adapter connectors available with a straight jack-jack or right angle plug-jack configuration. Stock number 718-2597 is rear bulkhead feedthrough mounting. These RF coaxial SMA to SMA adapters have a gold plated stainless steel body apart from stock number 821-8978 which has passivated finish stainless steel body. Adapter Type = SMA Socket to QMA Socket Adapter Type A = SMA Adapter Type B = QMA Gender A = Socket Gender B = Socket Impedance = 50Ohms Body Orientation = Straight Operating Frequency = 18GHz Contact Plating = Gold over Copper Length = 22.2mm

A range of 50 Ohm RF coaxial SMA to SMA cable mount adapter connectors available with a straight jack-jack or right angle plug-jack configuration. Stock number 718-2597 is rear bulkhead feedthrough mounting. These RF coaxial SMA to SMA adapters have a gold plated stainless steel body apart from stock number 821-8978 which has passivated finish stainless steel body.
Adapter Type = SMA Socket to QMA Socket
Adapter Type A = SMA
Adapter Type B = QMA
Gender A = Socket
Gender B = Socket
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 18GHz
Contact Plating = Gold over Copper
Length = 22.2mm

Supplier's Site
SMA ADAPTER; JACK-JACK; STRAIGHT - 70083864 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMA ADAPTER; JACK-JACK; STRAIGHT
70083864
SMA ADAPTER; JACK-JACK; STRAIGHT 70083864
Tyco Electronics offers a complete line of SMA connectors designed for performance to 18 GHz to satisfy the growing demand for SMA connectors in the wireless communications industry. The SMA product line offers stainless steel bodies, as well as nonferrous metals. Various plating options are available, including Gold and White Bronze. The SMA interface is fully compatible with Mil-C-39012. The SMA Series meets the performance, quality and application requirements of the commercial marketplace. This includes White Bronze plating, a unique finish developed by Tyco Electronics to address the performance needs of the telecommunications market. This plating is highly resistant to wear, and contains no ferrous metals, thus displaying excellent intermodulation characteristics. Features: Performance to 12.4 GHz and Beyond Available in Various Base Metal Options, Including Stainless Steel, Brass and Zinc Diecast Uses Industry Standard Crimp Tools and Processes Available with Corrosion Resistant, Non-Magnetic White Bronze Plating Meets All Performance Requirements for MIL-C-39012

Tyco Electronics offers a complete line of SMA connectors designed for performance to 18 GHz to satisfy the growing demand for SMA connectors in the
wireless communications industry. The SMA product line offers stainless steel bodies, as well as nonferrous metals. Various plating options are available,
including Gold and White Bronze. The SMA interface is fully compatible with Mil-C-39012. The SMA Series meets the performance, quality and application requirements of the commercial marketplace. This includes White Bronze plating, a unique finish developed by Tyco Electronics to address the performance needs of the telecommunications market. This plating is highly resistant to wear, and contains no ferrous metals, thus displaying excellent intermodulation
characteristics.
Features:

  • Performance to 12.4 GHz and Beyond
  • Available in Various Base Metal Options, Including Stainless Steel, Brass and Zinc Diecast
  • Uses Industry Standard Crimp Tools and Processes
  • Available with Corrosion Resistant, Non-Magnetic White Bronze Plating
  • Meets All Performance Requirements for MIL-C-39012
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1054874-1 A101885-ND 7182597 70083864
Product Name In-Series Adapters Coaxial Connector (RF) Adapters SMA ADAPTER; JACK-JACK; STRAIGHT
Connector Type Wire to Wire Connector SMA QMA; SMA
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead Panel Mount Bulkhead
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051005-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Microminiature & Nanominiature D Connectors - 1-1589456-8 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details
2 suppliers