Dukane Datasheets for Ultrasonic Cutting and Welding Equipment

Ultrasonic welding and cutting machines melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make cuts.
Ultrasonic Cutting and Welding Equipment: Learn more

Product Name Notes
Computer control & monitoring, electronic regulator and built-in load cell
Features the narrow profile Model 220 press/thruster and Dynamic Process Controller. Like the Model 210, the Model 220 can be used as a benchtop press or as a thruster mounted...
Heavy duty DSS actuator, 4" diameter air cylinder, computer control
Heavy duty DSS actuator, standard or optional electronic pneumatic controls
Hot keys for quick programming of weld control, visual & audible alarms
Press/thruster, heavy duty precision slide assembly, rugged construction
Press/thruster, low mass high precision transducer slide assembly
Remote thruster assembly, narrow profile, rugged construction
Welds difficult shapes, electronic regulator, built-in load cell