Electrolift Datasheets for Hoists
Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
Hoists: Learn more
| Product Name | Notes |
|---|---|
| Available as Lug Mounted or Motor Driven Trolley configurations Standard Features: Capacity: 12,000 lbs Lift: 40 ft Speed: 12 FPM Trolley Speed: 53 FPM Full control package specifically designed to... | |
| Electrolift explosion proof hoists are appropriate for hazardous areas as defined by NEC Section 500, including: Class I Division 1 & 2, Groups C & D Class II Division 1... | |
| The Electrolift Power Rotating hoist can be used with paper reels, foam buns, pipe and other applications where load rotation is required. Compact design requiring minimum headroom Capacities up to... | |
| The Rope Guide option is offered on all Electrolift hoists; both single hook and twin hook. Assures positive winding of wire rope Prevents rope overlapping | |
| Available as Lug Mounted or Motor Driven Trolley configurations Single hook and Twin hook Suitable in hazardous environments requiring spark resistent features No electricity required to function Wide range of... | |
| Convenient installation with heavy steel base plate Stationary mounted installations Can be used in pulling applications Used with remote hook blocks and sheaves when the hoist can not be located... | |
| Engineered to prevent sway with long, bulky loads Ideal for low capacity applications where motorized horizontal movement is not required Engineered for use on S-beams, W-beams, or patented tracks Ideal... | |
| Engineered to prevent sway with long, bulky loads Used for fixed placement applications Can be bolted to a ceiling, or beam at any fixed point. Capacities available up to 20,000... | |
| Headroom is defined as the distance from the tread of the track to the palm of the hook Standard capacities available up to 15,000 lbs. Available as idler trolley or... | |
| Hook stays centered below the middle of the drum No hook block drift Standard capacities available up to 20,000 lbs. Available in lug mounted, idler trolley, or motor driven trolley... | |
| Ideal for low capacity applications where motorized horizontal movement is not required Standard capacities available up to 20,000 lbs See catalog for available lift speeds Engineered for use on S-beams,... | |
| Low profile design Allows for remote mounting when the hoist cannot be located directly above the load Special configurations readily available upon customer request Wall Mounted Single Hook Hoist with... | |
| Most popular single hook configuration Powered horizontal movement Ideal for monorails, bridge beams, gantry and jib cranes Standard capacities available up to 20,000 lbs. Trolley speeds typically available: 14 fpm... | |
| Most popular twin hook configuration Powered horizontal movement Ideal for monorails, bridge beams, gantry and jib cranes Engineered to prevent sway with long, bulky loads Capacities available up to 20,000... | |
| Provides extremely small headrooms Various hoist speeds available Large range of capacities available Special configurations readily available upon customer request Available in true vertical lift configuration | |
| Safety Lugs Power Paddle Limit Switch Upper and Lower Geared Limit Switch 8:1 Wire Rope Factor of Safety Flashing Beacon or Audible Siren Optional Features: Heat Shield Hook Block Heat... | |
| Standard capacities available up to 30,000 lbs. True vertical lift 60 minute inverter duty hoist motor Heavy duty oil shear motor brake VFD control for hoist and end trucks External... | |
| Stationary mounted installations Used with remote hook blocks and sheaves when the hoist can not be located directly above the load Used for fixed placement applications Capacities available up to... | |
| Used for fixed placement applications Can be bolted to a ceiling, or beam at any fixed point Standard capacities available up to 20,000 lbs. | |
| Used for fixed placement applications Used with remote hook blocks and sheaves when the hoist can not be located directly above the load. Capacities available up to 20,000 lbs. Hook... | |
| Wide range of hook and rail centers Various hoist speeds Large range of capacities Special configurations readily available upon customer request. Available in true vertical lift configuration |