OPEN EYE TYPE
CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
4 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
16 TPI
1 INCH EYE INNER DIAMETER
CIRCULAR CROSS SECTION SHAPE
SHANK LENGTH 4-1/4 INCH
INCLUDES HEX NUT
PACKAGING QUANTITY 20 PER BOX
OPEN EYE TYPE
CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
4 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
16 TPI
1 INCH EYE INNER DIAMETER
CIRCULAR CROSS SECTION SHAPE
SHANK LENGTH 4-1/4 INCH
INCLUDES HEX NUT
PACKAGING QUANTITY 20 PER BOX
OPEN EYE TYPE
CARBON STEEL MATERIAL
ZINC PLATED FINISH
6 INCH
4 INCH THREAD LENGTH
3/8 INCH NOMINAL DIAMETER
16 TPI
1 INCH EYE INNER DIAMETER
CIRCULAR CROSS SECTION SHAPE
SHANK LENGTH 4-1/4 INCH
INCLUDES HEX NUT
PACKAGING QUANTITY 20 PER BOX