Gyroscope 32-CBGA (7x7)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 142359-ADXRS610BBGZ-
Packaging: Cut Reel
Type: Analog
Features: Adjustable Bandwidth, Temperature Sensor
Output Type: Analog Voltage
Bandwidth: 0.01Hz to 2.5kHz
Axis: Z (Yaw)
Range °/s: ±300
Sensitivity (mV/°/s): 6
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Dimension: 32-BFCBGA
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC SENSOR GYRO 6MV 300D/S 32CBGA
DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Gyroscopes | Gyroscopes | Gyroscopes |
Product Number | ADXRS610BBGZ-RLCT-ND | 142359-ADXRS610BBGZ-RL | ADXRS610BBGZ-RL |
Product Name | Gyroscopes | Motion Sensors - Motion Sensors - Gyroscopes - ADXRS610BBGZ-RL | Sensors, Transducers - Motion Sensors - Gyroscopes |