MDE Semiconductor, Inc. Datasheets for Power Diodes
Power diodes are used mainly in high-power applications. They are built with large P-N junctions in order to pass large amounts of current and dissipate large amounts of heat.
Power Diodes: Learn more
| Product Name | Notes |
|---|---|
| MDE Power TVS MAX-20 / 40 & SMD TVS Diodes (SMDMAX-40 / SMDMAX 6kA / SMDMAX10kA ) & MAX 15kA Series high current bidirectional Transient Voltage Suppressor (TVS) diodes with... | |
| MDE Power TVS MAXPak Series are high current bidirectional Transient Voltage Suppressor (TVS) silicone diodes with up to 288,000 watts of power are designed for use in AC line protection... |