MDE Power TVS MAXPak Series are high current bidirectional Transient Voltage Suppressor (TVS) silicone diodes with up to 288,000 watts of power are designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 50 volts to 470 volts, and are RoHS and UL Recognized while also meeting IEC 61000-4-5 8/20 μs current surge requirements. Plus, this silicone diode design also meets MIL-STD 1275 requirements. The use of silicon technology in the Power TVS MAXPak silicone diode series offers lower clamping voltage under surge compared to competing MOV technology. The devices are provided in through-hole packages and meet industry standard requirements such as RoHS and Pb Free solder reflow profiles.
| MDE Semiconductor, Inc. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MAX-225 |
| Product Name | Power TVS MAXPak Series |
| Configuration | Single |