Medium Power High Voltage Silicon Diode
Elite Semiconductor Products, Inc. | |
---|---|
Product Category | Power Diodes |
Product Number | 2CL2H |
Product Name | Medium Powr High Voltage Silicon Diode |
Configuration | Single |
Pin Count | 2 |
VF | 13 volts |
IF | 100 to 220 mA |