Merges voice and data technology on one infra-structure to eliminate long distance telephone bills - ideal for large organizations or SO/HO.
Features
- WAN Port: 1 x RJ45 10/100 Base-T Ethernet, line autosensing/switchin
- PC Port: 1 x RJ45 10/100 Base-T Ethernet, line autosensing/switchin
- LCD: 2 x 16 characters
- Supports G.723.1, G729A/B, G.711 voice codecs
- Complies with RFC-3261, SIP standard, H.323 optional
- Dynamic IP support (DHCP and PPPoE)
- Remote software upgrade capability (via FTP)
- STUN Support
- Message Waiting indicator
- Call History
- Volume Control
- Phonebook (50 entry)
- 10 One-Touch memory keys
- Redial
- Hold
- Hands-free
- Message Retrieval Button
- Call Transfer
TelephoneStuff.com | |
---|---|
Product Category | Network Equipment |
Product Number | 274701VIPPAK |
Product Name | ITT Cortelco Voice Over IP 2747 |
Features | IP Telephony |