11 Port Gigabit Managed Industrial Ethernet Switch
Eight 10/100/1000BaseTX RJ-45 Ports
Three 100BaseFX Singlemode 15km Fiber Ports with SC Connectors
All copper ports support IEEE 802.3af/at PoE+
-40°C to 80°C Operating Temperature
ESD and Surge Protection on all Built-in Ports
Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX
Store-and-forward Technology
Redundant Power Input (22 - 49 VDC)
Jumbo Frame Support
16k MAC Addresses
Detailed Ring Map and Fault Location Charting
USB Configuration Port
Configurable Alarm Contact
Compact Industrial DIN-Rail Enclosure
Fully Managed Features:
SNMP v1, v2, v3 and Web Browser Management
SSH/SSL/HTTPS
802.1x with RADIUS Remote Server Authentication
DHCP Server, Option 82 relay, Option 61, IP fallback
Port Security – MAC address based
Multi-Member N-Ring™ Technology with ~30ms Healing
N-Link™ Redundant Ring Technology
N-View™ Monitoring Technology
EtherNet/IP™ CIP™ Messaging
802.1AB-2005 LLDP (Link Layer Discovery Protocol)
Web configuration
IGMP Auto Configuration
802.1Q tag VLAN and Port VLAN
802.1p QoS and Port QoS
SNTP
Event Log/Syslog
Port Trunking
Port Mirroring
802.1d, 802.1w, 802.1D RSTP
Local Port IP Addressing
PTP version also available
- 11 Port Gigabit Managed Industrial Ethernet Switch
- Eight 10/100/1000BaseTX RJ-45 Ports
- Three 100BaseFX Singlemode 15km Fiber Ports with SC Connectors
- All copper ports support IEEE 802.3af/at PoE+
- -40°C to 80°C Operating Temperature
- ESD and Surge Protection on all Built-in Ports
- Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX
- Store-and-forward Technology
- Redundant Power Input (22 - 49 VDC)
- Jumbo Frame Support
- 16k MAC Addresses
- Detailed Ring Map and Fault Location Charting
- USB Configuration Port
- Configurable Alarm Contact
- Compact Industrial DIN-Rail Enclosure
- Fully Managed Features:
- SNMP v1, v2, v3 and Web Browser Management
- SSH/SSL/HTTPS
- 802.1x with RADIUS Remote Server Authentication
- DHCP Server, Option 82 relay, Option 61, IP fallback
- Port Security – MAC address based
- Multi-Member N-Ring™ Technology with ~30ms Healing
- N-Link™ Redundant Ring Technology
- N-View™ Monitoring Technology
- EtherNet/IP™ CIP™ Messaging
- 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
- Web configuration
- IGMP Auto Configuration
- 802.1Q tag VLAN and Port VLAN
- 802.1p QoS and Port QoS
- SNTP
- Event Log/Syslog
- Port Trunking
- Port Mirroring
- 802.1d, 802.1w, 802.1D RSTP
- Local Port IP Addressing
PTP version also available