Red Lion Controls, Inc. NT24k®-11GXE3 Managed Gigabit Ethernet Switch, SC 10km NT24k-11GXE3-SC-10

Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT24k®-11GXE3 Managed Gigabit Ethernet Switch, SC 10km - NT24k-11GXE3-SC-10 - Red Lion Controls, Inc.
York, PA, United States
NT24k®-11GXE3 Managed Gigabit Ethernet Switch, SC 10km
NT24k-11GXE3-SC-10
NT24k®-11GXE3 Managed Gigabit Ethernet Switch, SC 10km NT24k-11GXE3-SC-10
11 Port Gigabit Managed Industrial Ethernet Switch Eight 10/100/1000BaseTX RJ-45 Ports Three 1000BaseFX Singlemode 10km Fiber Ports with SC Connectors -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Input (10 - 49 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB Configuration Port Configurable Alarm Contact Compact Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management SSH/SSL/HTTPS 802.1x with RADIUS Remote Server Authentication DHCP Server, Option 82 relay, Option 61, IP fallback Port Security – MAC address based Multi-Member N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP™ Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS SNTP Event Log/Syslog Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP PTP version also available
  • 11 Port Gigabit Managed Industrial Ethernet Switch
    • Eight 10/100/1000BaseTX RJ-45 Ports
    • Three 1000BaseFX Singlemode 10km Fiber Ports with SC Connectors

  • -40°C to 85°C Operating Temperature
  • ESD and Surge Protection on all Built-in Ports
  • Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX
  • Store-and-forward Technology
  • Redundant Power Input (10 - 49 VDC)
  • Jumbo Frame Support
  • 16k MAC Addresses
  • Detailed Ring Map and Fault Location Charting
  • USB Configuration Port
  • Configurable Alarm Contact
  • Compact Industrial DIN-Rail Enclosure
  • Fully Managed Features:
    • SNMP v1, v2, v3 and Web Browser Management
    • SSH/SSL/HTTPS
    • 802.1x with RADIUS Remote Server Authentication
    • DHCP Server, Option 82 relay, Option 61, IP fallback
    • Port Security – MAC address based
    • Multi-Member N-Ring™ Technology with ~30ms Healing
    • N-Link™ Redundant Ring Technology
    • N-View™ Monitoring Technology
    • EtherNet/IP™ CIP™ Messaging
    • 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
    • Web configuration
    • IGMP Auto Configuration
    • 802.1Q tag VLAN and Port VLAN
    • 802.1p QoS and Port QoS
    • SNTP
    • Event Log/Syslog
    • Port Trunking
    • Port Mirroring
    • 802.1d, 802.1w, 802.1D RSTP

PTP version also available

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number NT24k-11GXE3-SC-10
Product Name NT24k®-11GXE3 Managed Gigabit Ethernet Switch, SC 10km
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
wireless IoT gateway - AIK050 - ifm electronic gmbh
Specs
Network Equipment Gateway
Protocol / Network IO-Link; Mobile networks; Bluetooth
Number of Ports 2 #
View Details
FieldServer ProtoNode Gateway (RS-232) - FPC-N36 - MSA Safety
Specs
Network Equipment Gateway
Features Internet of Things (IoT) Capable; VPN
View Details
3U VPX 40/10 Gigabit Ethernet Switch with Layer 2 Switching and Optional Layer 3 Routing - XChange3031 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Network Equipment Switch
Protocol / Network 1 40GBASE-KR4, 4 10GBASE-T, 6 1000BASE-X, 6 10GBASE-KR, 8 10/100/1000BASE-T
Features Hardened products are designed to withstand extreme conditions.
View Details