The RADIOPi wireless dongle is an easy to use plug and play RF Modem link and it will transmit directly to the BLIZZARD Radio Modem 793-4391 and ZULU Radio Module types such as 761-9869. Operation Modes:. One-to-One: point to point serial cable replacement. Broadcast Mode: single master sending to many slaves on the same address. One-to-Many: single master sending to many slaves on indvidual addresses. Many-to-One: many transmitters sending to a single slave
Operating frequency range: 868 to 870MHz ISM/SRD-band with 5 channels. RF Output Power: up to +20dBm. Receiver Sensitivity: -116dBm. Data Rate: up to 56kbps. Range: up to 1000m. Powered from USB socket. SMA antenna connector. Operating temperature range: -40 to +85°C. Applications: Remote networking, M2M communications, USB cable replacement and local communication for the Internet-of-Things (IoT)
Connectivity = Wireless
Data Rate = 115kbit/s
Connector Form Factor = USB
Supply Voltage = 9 - 25V
Weight = 13g
Maximum Operating Temperature = +125°C
Minimum Operating Temperature = -50°C
RS Components, Ltd. | |
---|---|
Product Category | Network Equipment |
Product Number | 7934418 |