Husky Technologies™ Datasheets for Hot Runner Controllers
Hot runner controllers are specialized temperature controllers that keep specialized injection-mold components at the design temperature in order to keep the mold material flowing.
Hot Runner Controllers: Learn more
| Product Name | Notes |
|---|---|
| As the flagship Altanium operator interface, the Matrix5 controller is truly a mold control solution like none other in the molding industry. From its 22" high-definition touchscreen and powerful Windows-based... | |
| Electrically actuating mold movements using servo motors is the future, and Husky is leading the way. Our servo control ensures greater precision and control of movement to increase mold life,... | |
| Optimized for 24- to 96-cavity applications, the Delta5 supports up to 128 zones of hot runner temperature control, making it well suited for any molding market from automotive to medical. | |
| Who could've imagined so many zones of hot runner temperature control packed into such a small controller footprint? Husky did. Our very affordable Neo5 hot runner controller can support up... |