Weil-McLain Datasheets for Boiler Controllers

Boiler controllers monitor and maintain variables such as steam temperature and pressure in order to control a boiler’s burner or air mixture.
Boiler Controllers: Learn more

Product Name Notes
Key Features Available for water (BCP-8W) or steam (BCP-8S) Addition of extension modules (BCP-8X) allows for up to 24 stages Outdoor and heating system sensors Outdoor cut off Purge delay...
Key Features Controls up to four modulating water boilers Alpha-numeric display makes it easy to use Outdoor reset capability Modulation extension module available (BMC-6X BMS) Current voltage modulation burner control...
Key Features Controls up to four modulating water or steam boilers BacNET capability Extension modules (BSC Modulation Extension module) for up to an additional 16 stages 4-20 Remote set point...
Key Features User friendly alpha-numeric display Includes DHW pump relay output and priorit Outdoor and heating system sensors Maximum and minimum system temp External night setback input Reset ratio Adjustable...