Weil-McLain Datasheets for Boilers (industrial)
Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications.
Boilers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Key Features 70,000 & 110,000 BTU input models, both at 97% AFUE rating Stylish, compact wall mount design for easy installation, service and maintenance Unique condensing stainless steel fire tube... | |
| Key Features 85.6% Thermal efficiency On/Off, Low/High/Off, Low/High/Low, or Full Modulation With or without tankless heater Packaged or knock-down Gas,Oil or Gas/Oil Complies to LEED Water or Steam 1010 -... | |
| Key Features 91% AFUE efficient Durable cast iron primary heat exchanger Condensing stainless steel secondary heat exchanger Unique 7 pass heat exchanger design maximizes heat transfer Vents with PVC Multiple... | |
| Key Features 93.9% Thermal Efficiency 94% Combustion Efficiency CSD-1 Compliant is Standard Lightweight and Requires Minimal Clearance Fast & Easy Out of the Box Installation Low NOx Certified PVC Venting... | |
| Key Features Comes with automatic vent damper for higher efficiencies and reduced fuel consumption Easy access to controls for convenient servicing Available with standing pilot or intermittent electronic ignition A... | |
| Key Features Compact design saves valuable living space Automatic vent damper prevents heat from escaping up the chimney Automatic vent proving controls shut down the unit if blockage occurs in... | |
| Key Features Control module and ignition control with mistake-proof wiring and diagnostic indicator lights Compact design saves valuable living space Stainless steel burners for quieter ignition, longer life, and improved... | |
| Key Features Energy Star Rating Quick open top and swing-away burner door with full chamber access increases visibility for inspection and servicing Two flue outlets- rear and top - for... | |
| Key Features Field convertible flue Available as knockdown or packaged, water or steam and with or without a burner Jacket side panels lift off for easy installation - no tools... | |
| Key Features Gas fired water boiler with cast aluminum heat exchanger Venturi mixing body mixes air and gas providing higher efficiency Designed to operate in low temperature condensing applications Outdoor... | |
| Key Features Gas fired water boiler with cast iron sections Direct vent capability Can be used with natural or propane gas All units are factory-tested, and include a limited lifetime... | |
| Key Features Gas-fired direct vent water boiler with cast iron sections Uses sealed combustion technology which reduces energy usage by eliminating air infiltration Control module and ignition control with mistake-proof... | |
| Key Features High capacity/high efficiency tankless heater Quick open top and swing-away burner door with full chamber access increases visibility for inspection and servicing Includes factory-wired circulator, service switch and... | |
| Key Features Hydro-wall design with water circulating completely around the combustion area - no refractory combustion chamber or separate base Designed for easy maintenance - all heating surfaces can be... | |
| Key Features Medium capacity cast iron commercial gas boiler Combination Gas Valve and Regulator Non-Linting Pilot Burner Available in Water or Steam Factory Assembled Section Block Horizontal to Vertical Draft... | |
| Key Features Oil-fired steam boiler with cast iron sections and tankless heater opening Has large water content for longer steaming times Two flue outlets- rear and top - for complete... | |
| Key Features Optional Advanced Features Module that provides indoor/outdoor reset, DHW priority, stage firing and more Dedicated water-only oil boiler Flexible direct or chimney venting - no power assisted fan... | |
| Key Features Short draw rods permit faster, easier assembly of boiler sections Includes factory-assembled base and burners, and simplified piping for quick and easy installation Compact design allows for more... | |
| Key Features The CGt is available in one size and has a built-in tankless heater as standard equipment. The CGt gas boiler from Weil-McLain offers a compact design boiler that... | |
| Key Features Uses sealed combustion technology which reduces energy usage by eliminating air infiltration Compact design saves valuable living space Control module and ignition control with mistake-proof wiring and diagnostic... |