Planar Schottky barrier double diode in a SOT23 small plastic SMD package.
Features and benefits
Applications
RF Diode Schottky - 1 Pair Series Connection 4V 30mA TO-236AB
RF Diode Schottky - 1 Pair Series Connection 4V 30mA TO-236AB
RF Diode Schottky - 1 Pair Series Connection 4V 30mA TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089465-PMBD354,215
Packaging: Reel - TR
Current - Max: 30mA
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 100°C (TJ)
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Nexperia PMBD354 - Mixer Diode, Ultra High Frequency, TO-236AB
Nexperia B.V. | DigiKey | Win Source Electronics | Rochester Electronics | |
---|---|---|---|---|
Product Category | Schottky Diodes | RF Diodes | RF Diodes | Diodes |
Product Number | PMBD354,215 | 1727-5819-6-ND | 1089465-PMBD354,215 | PMBD354,215 |
Product Name | Schottky barrier double diode | RF Diodes | RF Diodes - PMBD354,215 | |
Applications | Mixer | |||
Package | SOT23; SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB (SOT23) | |
RoHS Compliant | RoHS | RoHS | ||
VF | 600 to 0.6000 volts | |||
Configuration | Single |