The MADP-011104 is a high-power PIN diode assembled in a lead-free 3 mm 12-lead QFN plastic package. This shunt device provides exceptional switch or attenuator performance from 50 MHz to 5 GHz.
This compact device is ideally suited to switch and attenuator applications from HF through S band, where higher peak and CW power, lower loss, and higher linearity surface-mount diode assemblies are required.
RF DIODE PIN 800V 12PQFN
RF Diode PIN - Single 800V 250mA 12-PQFN (3x3)
RF Diode PIN - Single 800V 250mA 12-PQFN (3x3)
RF Diode PIN - Single 800V 250mA 12-PQFN (3x3)
Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|
Product Category | RF Diodes | RF Diodes | RF Diodes |
Product Number | MADP-011104-TR3 | MADP-011104-TR3000 | 1465-1860-1-ND |
Product Name | RF PIN Diode | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
Configuration | Single | Single | |
Diode Type | PIN | PIN | |
Package | QFN | 12-PQFN (3x3) | 12-TFQFN Exposed Pad |
Operating Frequency | 50 to 5000 MHz |