4100 Series zero speed switches are designed for service in industrial applications requiring protection against rust, rain, and hose directed water. 4100 Series switches are for shaft input speeds of 24 to 1800 RPM.
Control Concepts, Inc. | |
---|---|
Product Category | Zero Speed Switches |
Product Number | 4122-5 |
Product Name | 4100 Series |
Technology | Electromechanical |
Mounting | Base |
Features | Weather and Dust Proof |
Operating Temperature | -40 to 250 F (-40 to 121 C) |