Control Concepts, Inc. Datasheets for Zero Speed Switches
Zero speed switches are devices used to detect stoppage of a rotating shaft. They typically have one or more relays.
Zero Speed Switches: Learn more
| Product Name | Notes |
|---|---|
| 2100 & 8100 Explosion Proof Series zero speed switches are available Factory Mutual Approved EP-1. Explosion Proof for Class I, Division 1, Groups C&D; and as Dust-Ignition Proof for Class... | |
| 2100 Series zero speed switches are designed for service in industrial applications requiring protection against rust, rain, and hose directed water. 2100 Series switches are for shaft input speeds of... | |
| 4100 Series zero speed switches are designed for service in industrial applications requiring protection against rust, rain, and hose directed water. 4100 Series switches are for shaft input speeds of... | |
| 8100 Series zero speed switches are designed for service in industrial applications requiring protection against rust, rain, and hose directed water. 8100 Series switches are internally geared for slow speed... | |
| The Control Concepts Prox Switch is a micro-controlled, field adjustable, multi-setpoint speed / rate monitor that provides 4 character alpha numeric visual indication and relay output. The unit offers many... | |
| The Rotoguard III is a switch device for sensing the reduction, increase or loss in rotational motion for many types of moving equipment. The unit can detect changes in motion... |