2100 & 8100 Explosion Proof Series zero speed switches are available Factory Mutual Approved EP-1. Explosion Proof for Class I, Division 1, Groups C&D; and as Dust-Ignition Proof for Class II, Division 1, Groups E, F, and G hazardous locations, indoors.
8100 Series zero speed switches are designed for service in industrial applications requiring protection against rust, rain, and hose directed water. 8100 Series switches are internally geared for slow speed applications: shaft input speeds of 0.5 to 24 RPM. Recommended method of driving is by split or flexible coupling.
Control Concepts, Inc. | Control Concepts, Inc. | |
---|---|---|
Product Category | Zero Speed Switches | Zero Speed Switches |
Product Number | CI8132-5s | CI8132-5s |
Product Name | Explosion Proof Series | 8100 Series |
Technology | Electromechanical | Electromechanical |
Mounting | Base (optional feature); Flange (optional feature) | Base (optional feature); Flange (optional feature) |
Features | Explosion Proof | Weather and Dust Proof |
Operating Temperature | -40 to 250 F (-40 to 121 C) | -40 to 250 F (-40 to 121 C) |