Vestas Wind Systems A/S Datasheets for Alternative Power Generators
Alternative power generators produce electricity from renewable energy sources, such as wind, flowing water, solar energy and biomass, which create less environmental damage and pollution than fossil fuels.
Alternative Power Generators: Learn more
| Product Name | Notes |
|---|---|
| Built on the same proven technology as the V112-3.0 MW®, the V126-3.45 MW™ IEC IIA/IEC IIB operates on medium-wind sites. Equipped with the industry known structural shell blades, the blades... | |
| On high wind-sites the V105-3.45 MW™, V112-3.45 MW™ and V117-3.45 MW™ are excellent turbine choices. A combination of the three variants can optimise your site layout and improve your production... | |
| The V100-1.8/2.0 MW™ IEC IIIA/IEC S turbines allow you to increase productivity by opening up low- and medium-wind sites which were previously regarded as non-viable. To maximise power output at... | |
| The V100-2.0 MW™ IEC IIB turbine allows you to increase productivity by opening up low- and medium-wind sites which were previously regarded as non-viable. To maximise power output at such... | |
| The V110-2.0 MW™ IEC IIIA is an extremely reliable turbine, which is documented through its strong availability and performance. This turbine allows you to increase productivity by opening up low-wind... | |
| The V112-3.45 MW™ IEC IA is a high-wind turbine and has a very high capacity factor. Similar to the other 3 MW turbines, the V112-3.45 MW™ IEC IA turbine makes... | |
| The V90-1.8/2.0 MW® IEC IIA/IIIA turbines build on proven technology over several generations ensuring great reliability, serviceability and availability. The high level of availability of the V90-1.8/2.0 MW® IEC IIA/IIIA... | |
| V136-3.45 MW™ combines Vestas' most advanced aerofoil design to date with the proven 3 MW nacelle and Large Diameter Steel Tower (LDST) technology, to deliver high and efficient energy production... | |
| With a rotor size of 105 m, the V105-3.45 MW™ IEC IA is the turbine that fits the most severe wind conditions. It has an extremely robust design for tough... |