Greenlee Textron, Inc. Mechanical Crimping Tool PA8004

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA8004 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA8004
Mechanical Crimping Tool PA8004
FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG6, BELDEN 1694/1694A CABLE, HDTV BNC/TNC TRUE 75 OHM CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.278 INCH, 0.275 INCH, 0.068 INCH HEX, 0.042 INCH SQUARE 8000 MODEL
  • FULLY CYCLE RATCHET TYPE
  • ORANGE/BLACK HANDLE COLOR
  • INTERCHANGEABLE DIE SET DIE INCLUDED
  • RG6, BELDEN 1694/1694A CABLE, HDTV BNC/TNC TRUE 75 OHM CONNECTOR TERMINAL/SPLICE TYPE
  • CRIMPALL[R] BRAND
  • CRIMPING RANGE 0.278 INCH, 0.275 INCH, 0.068 INCH HEX, 0.042 INCH SQUARE
  • 8000 MODEL
Supplier's Site Datasheet
Mechanical Crimping Tool - PA8004 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA8004
Mechanical Crimping Tool PA8004
FULLY CYCLE RATCHET TYPE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG6, BELDEN 1694/1694A CABLE, HDTV BNC/TNC TRUE 75 OHM CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.278 INCH, 0.275 INCH, 0.068 INCH HEX, 0.042 INCH SQUARE 8000 MODEL
  • FULLY CYCLE RATCHET TYPE
  • ORANGE/BLACK HANDLE COLOR
  • INTERCHANGEABLE DIE SET DIE INCLUDED
  • RG6, BELDEN 1694/1694A CABLE, HDTV BNC/TNC TRUE 75 OHM CONNECTOR TERMINAL/SPLICE TYPE
  • CRIMPALL[R] BRAND
  • CRIMPING RANGE 0.278 INCH, 0.275 INCH, 0.068 INCH HEX, 0.042 INCH SQUARE
  • 8000 MODEL
Supplier's Site Datasheet
Crimp Tool; Crimp Tool Type Greenlee - 20C4847 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type Greenlee
20C4847
Crimp Tool; Crimp Tool Type Greenlee 20C4847
CRIMP TOOL; Crimp Tool Type:Hand; For Use With:RG-6, Belden 1694, 1694A Coaxial with HDTV BNC/TNC RF Connectors; Product Range:-; Colour:Orange; Crimp Size:0.278", 0.275", 0.068" Hex, 0.042" Square; Features:Ergonomic Design RoHS Compliant: NA

CRIMP TOOL; Crimp Tool Type:Hand; For Use With:RG-6, Belden 1694, 1694A Coaxial with HDTV BNC/TNC RF Connectors; Product Range:-; Colour:Orange; Crimp Size:0.278", 0.275", 0.068" Hex, 0.042" Square; Features:Ergonomic Design RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA8004 20C4847
Product Name Mechanical Crimping Tool Crimp Tool; Crimp Tool Type Greenlee
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1310G9 Die and Locator Hand Tool Kit - 1310G9 - Anderson Power Products
Specs
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Semi-Automatic Crimping Machine - 10169235-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Applicators - 2150008-1 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Mechanical
View Details
2 suppliers
Universal Mounting Tool for 24mm-36mmCable Glands - 9000025 - Altech Corp.
Specs
Tool Type Crimper
Application / Connector Type Cable Glands
Technology Hand Tools
View Details