UniSlide Features
• Widths from 1.5” to 9”
• Lengths from 3” to 93”
• Weight capacities to 400 pounds
• Resolutions to 0.00005”
• Manual and motorized versions
• More compact than ball screw-driven stages
• Lighter weight-high strength aluminum alloys
• Low friction adjustable Rulon® sliding element eliminates lubrication, greatly decreases wear
• Resistant to impact loads
• Corrosion resistant
• Fewer parts
• Lower cost
• Completely nonferrous models possible
Velmex, Inc. | |
---|---|
Product Category | Linear Slides and Linear Stages |
Product Number | A6066A-S6 |
Product Name | Free Sliding Unislide® Assemblies |
Axis Configuration | X Axis Only |
Stroke or X-Axis Travel | 60 inch (1524 mm) |
Carriage Load | 100 to 240 lbs (45.35 to 109 kg) |
Orientation | Horizontal |