THK America, Inc. SR30V1SS(GK)

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7300010 - RS Components, Ltd.
Corby, Northants, United Kingdom
THK SR-V Linear Carriages are suitable for miniature applications, machine tools, and other environments where linear guides are required. Manufacturer Series = SR-V For Rail Width = 28mm Carriage Length = 67.9mm Carriage Width = 60mm Dynamic Load Rating = 17.2kN Static Load Rating = 32.5kN

THK SR-V Linear Carriages are suitable for miniature applications, machine tools, and other environments where linear guides are required.
Manufacturer Series = SR-V
For Rail Width = 28mm
Carriage Length = 67.9mm
Carriage Width = 60mm
Dynamic Load Rating = 17.2kN
Static Load Rating = 32.5kN

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 7300010
Carriage Load 7306 lbs (3313 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Linear Stage - MPMA-ABEG8A0B8-S2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 26.77 inch (680 mm)
Y-Axis Travel 0.0 inch (0.0 mm)
Z-Axis Travel 7.09 inch (180 mm)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
T-slot extrusion stage, single carriage, belt-driven, 2100 mm travel, integrated controller and motor encoder - LC40B2100-KM01 - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 82.68 inch (2100 mm)
Rated Speed 118 in/sec (180 m/min)
Device Type Ball Slide
View Details