NSK Precision America NAH20EMZ

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8498815 - RS Components, Ltd.
Corby, Northants, United Kingdom
NSK have updated there LS and LH series of linear motion products and introduced the NS and NH series. Redesigned to keep up with the market and demands on todays linear motion technology the new series offer a number of benefits Manufacturer Series = NAH For Rail Width = 20mm Carriage Length = 69.8mm Carriage Width = 63mm Dynamic Load Rating = 18800 N@ 100 km Static Load Rating = 32500N

NSK have updated there LS and LH series of linear motion products and introduced the NS and NH series. Redesigned to keep up with the market and demands on todays linear motion technology the new series offer a number of benefits
Manufacturer Series = NAH
For Rail Width = 20mm
Carriage Length = 69.8mm
Carriage Width = 63mm
Dynamic Load Rating = 18800 N@ 100 km
Static Load Rating = 32500N

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 8498815
Carriage Load 7306 lbs (3313 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Linear Stage - MPMA-BBIE2A0B8-S2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Stroke or X-Axis Travel 16.54 inch (420 mm)
Y-Axis Travel 0.0 inch (0.0 mm)
Z-Axis Travel 7.09 inch (180 mm)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
T-slot extrusion stage, dual carriage, belt-driven, 80 mm max travel, integrated controller and motor encoder - LC40B0150-N2-KM01B - Zaber Technologies, Inc.
Specs
Stroke or X-Axis Travel 3.15 inch (80 mm)
Rated Speed 118 in/sec (180 m/min)
Device Type Ball Slide
View Details