The PST Series provides smooth precise linear motion with high accuracy at twice the thrust of a single bore cylinder. The precision linear rail system supports the load through the entire stroke length.
ASCO | |
---|---|
Product Category | Linear Slides and Linear Stages |
Product Number | PST 20 |
Product Name | PST Series Precision Slide Table |
Axis Configuration | X Axis Only |
Stroke or X-Axis Travel | 0.3937 to 3.94 inch (10 to 100 mm) |
Carriage Load | 64.77 lbs (29.37 kg) |