T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
AGI - American Grippers Inc. | AGI - American Grippers Inc. | |
---|---|---|
Product Category | Linear Slides and Linear Stages | Linear Actuators |
Product Number | AGMS-2-1 | AGMS-2-1 |
Product Name | Miniature Power Slide | Mini Power Slide |
Axis Configuration | X Axis Only; X-Y-Z Axes | |
Stroke or X-Axis Travel | 0.5000 inch (12.7 mm) | 0.0 to 0.5000 inch (0.0 to 12.7 mm) |
Rated Speed | 12 in/sec (18.29 m/min) | 2 to 12 in/sec (3.05 to 18.29 m/min) |
Carriage Load | 35 lbs (15.87 kg) | |
Orientation | Vertical; Horizontal |