nVenia LLC Datasheets for Shrink Wrap Machines
Shrink wrap machines apply heat to shrink a plastic film around a product. This process is often done by automated equipment, but manual and semi-automatic shrink wrap machines are also available.
Shrink Wrap Machines: Learn more
| Product Name | Notes |
|---|---|
| ARPAC shrink tunnels with Teflon coated fiberglass mesh belt conveyors, are designed to produce complete, uniform shrink on a wide variety of product sizes and configurations using all available shrink... | |
| ARPAC's continuous motion Model 45TW-28 tray shrink wrapper is a compact and economical shrink wrapper capable of wrapping up to 45 trays per minute, depending upon product size. It will... | |
| ARPAC's continuous motion Model 65TW tray shrink wrapper is a compact and economical shrink wrapper capable of wrapping up to 65 trays per minute, depending upon product size. It will... | |
| ARPAC's continuous motion Model 75TW-28 tray wrapper is part of a dependable line of shrink packaging systems designed to meet the needs of today's high volume production lines. This compact... | |
| ARPAC's industry-leading 55GI shrink bundler meets the needs of low to medium volume printers and interacts with today's 18,000 to 20,000 books-per-hour binding lines, presorted postal route sequencing applications and... | |
| ARPAC's intermittent motion 25TW shrink wrapper is part of a dependable line of shrink packaging systems designed for shrink wrapping a wide range of trayed boxes, cans and bottles in... | |
| ARPAC's servo-driven 75GI shrink bundler guarantees superior performance for the high-volume printing and publishing industry. Shrink wrapping up to 75 bundles per minute, this compact shrink bundler wraps random stacks... | |
| Now you can view your product as it shrinks. ARPAC's Vision Series has a variety of features for reliable operation. The unique viewing window and illuminated shrink chamber allows for... | |
| Shrink film is quickly becoming the preferred alternative to kraft paper for the shingle industry. Printed film provides an attractive forum for your retail marketing message. ARPAC's Brandpac® BPSW Series... | |
| Specially designed and built for dairy and food processing environments, the ARPAC 108F is a compact, right angle shrink bundling system designed to collate and over-wrap multiple configurations of scrounds,... | |
| The ARPAC HANAGATA L-Series automatic L-bar Sealers offer you the latest in shrink wrapping technology, featuring a rugged design that provides fast user friendly operation at speeds up to 40... | |
| The ARPAC TS33CF side seal horizontal wrapper is designed to package oversize retail and industrial products at speeds of up to 60 packages per minute*. The TS33CF uses up to... | |
| The BPMP-5000 shrink wrapping machine creates perfect shrink wrapped unsupported multipacks using single roll print registered polyethylene film. The BPMP-5000 shrink wrapper ensures accurate placement of graphics on each package... | |
| The BPTW-5000 shrink wrapping machine creates perfect shrink wrapped tray supported packages using single roll print registered polyethylene film. The BPTW-5000 shrink wrapper ensures accurate placement of graphics on each... | |
| The compact intermittent motion GREAT LAKES 708HBD-32 stainless steel shrink bundler multi-packs health and beauty supplies and pharmaceutical products at speeds up to 60 bundles per minute. The dual-lane 708HBD-32... | |
| The HC37 horizontal shrink wrapper is ideal for completely overwrapping individual products at speeds up to 80 packages per minute. The HC37 bottom overlap shrink wrapper creates visually appealing packages... | |
| The heavy duty 105-70 inline shrink bundler is designed to handle large products accommodating a maximum film width of 89 inches. An optional side seal and trim assembly creates packages... | |
| The high-speed CAPRA 8000LS is ARPAC's new ruggedly constructed continuous motion horizontal shrink wrapping system that operates at speeds up to 140 packages per minute and 140 linear feet per... | |
| The high-speed CAPRA SS is a ruggedly constructed continuous motion side seal horizontal shrink wrapping system that offers years of reliable operation. Suited for long production runs, this shrink wrapping... | |
| The intermittent motion 708HB shrink bundler with integral tunnel is designed specifically for today's health, beauty and pharmaceutical industries. Ultra-compact in design and economical in price, the 708HB shrink bundler... | |
| The intermittent motion ARPAC HCF37-3 fully automatic horizontal wrappers are ideal for overwrapping large industrial products where total enclosure is required. Capable of reaching speeds up to 15 packages per... | |
| The intermittent motion ARPAC HCF48 fully automatic horizontal wrappers are ideal for overwrapping large industrial products where total enclosure is required. Capable of reaching speeds up to 15 packages per... | |
| The TS37 Side Seal horizontal wrapper is the most versatile packaging machine on the market. Because the continuous motion TS37 eliminates the need for multiple forming heads, it has the... | |
| This versatile, continuous motion single roll wrapper multipacks a variety of products, unsupported or pad supported, using clear, printed or print registered polyethylene film. A new tunnel with hot plate... | |
| With a straight through infeed, this semi-automatic 737C shrink bundler shrink wraps individual and random group sizes and packages. The 20" seal jaw opening allows the 737C to accommodate a... |