Filamatic Datasheets for Shrink Wrap Machines
Shrink wrap machines apply heat to shrink a plastic film around a product. This process is often done by automated equipment, but manual and semi-automatic shrink wrap machines are also available.
Shrink Wrap Machines: Learn more
| Product Name | Notes |
|---|---|
| Accommodates a wide variety of liquid filling applications and fluid types. Easily read touch screen with electronic volume adjustment controls for speed and ease of setup. A variety of metering... | |
| Accommodates a wide variety of liquid filling applications and fluid types. Easy to read touch screen with electronic volume adjustment controls for speed and ease of set-up. Flowmeters provide consistent... | |
| Accommodates a wide variety of liquid filling applications and fluid types. Easy to read touch screen with electronic volume adjustment controls for speed and ease of set-up. Piston pumps fill... | |
| Accommodates a wide variety of liquid filling applications and fluid types. Rotary Lobe Pumpsused for dispensing diagnostic, cosmetic, personal care, food, chemical specialty, household products. Best suited for fill volumes... | |
| Accommodates a wide variety of liquid filling applications and fluid types. Rotary pumps used for dispensing diagnostic, cosmetic/personal care, specialty chemical/household applications. Best suited for fill volumes ranging from 50... | |
| Effortlessly fills molten liquids such as stick deodorant, anti-perspirant, lipstick, candle wax, petrolatum base product with ease and precision. Controlled environment filler provides simple, trouble-free filling up to 200 degrees... | |
| Filamatic automatic modular Monobloc systems represent our state-of-the-art integrated packaging line for filling, plug or stopper insertion and capping. The compact stainless steel (316 SS) design optimizes valuable floor space... | |
| FILAMATIC Series MRV fi lling machines utilize precision, positive displacement piston pumps coupled to a variable frequency AC drive mechanism (standard). Turn a single micrometer knob to simultaneously adjust the... | |
| High-speed automatic modular Monobloc systems are designed to cycle two bottles at a time through each filling, plug or stopper insertion, and capping station, and allow a single operator to... | |
| Modular economical designs allows you to automate your FILAMATIC Semi-Automatic Bench-Top Filling Machine with building block simplicity. The number of filling stations can be added as required for increased production. | |
| The automatic level filler provides a rapid, level fill each and every time. Advanced spring loaded nozzle and overflow technology allow this robust filler to deliver an even fill with... | |
| The compact Series V machine uses interchangeable filling units to dispense a wide variety of free-flowing to viscous liquid products. Ideal for dispensing pharmaceutical products and parenteral liquids. | |
| The Filamatic Cubitainer®, combination package filling and capping system provides an efficient, cost-effective method of automatically liquid filling and capping Cubitainer® containers. Eliminates multiple operations . There is no need... | |
| The Filamatic Mini-Monobloc Fill/Finish system utilizing advanced servo controls provides a simple and cost-effective method for small production liquid filling, capping and/or stoppering of plastic, glass, and metal containers ranging... | |
| The Filamatic Series H filling machines provide advanced staight-line filling. The horizontal positioning of the filling units handles a wide variety of flowable, non-flowable products. Accepts up to 22 filling... | |
| World Class/Just-In-Time Packaging System minimizes inventory, lead time and labor costs. Effortlessly fills and caps from 90 oz to 300 oz. containers at speeds of up to 20+ cases per... |