Promarks, Inc. Datasheets for Sealing Machines

Sealing machines are machines that are used to close and seal an individual package or to provide a long continuous horizontal or vertical seal.
Sealing Machines: Learn more

Product Name Notes
Custom Tray/Cup Die Set Floor Stand Auto/ Semi-Automatic Operation Machine Sensor/ Counter Film Indexing Temp. Control for Individual Container Seal One No.3 Tray/1-2 Cup(s) Airline Assist Seal Up to 10...
Options coming soon. Features coming soon.
Options coming soon. Features coming soon
Pump size Voltage Gas tank Single phase motor available up to 100m3/h (5hp) pump Gas Tank Custom sizes are available Stainless steel construction BUSCH vacuum pump Semi-automatic operation Automatic film...
Single phase motor available up to 100m3/h(5hp) pump Automatic film advance and cutting system Pump size Voltage Gas Tank Custom sizes are available Heavy duty stainless steel construction Semi-automatic operation...