8-1/2" x 11" white bond ESD paper with Pink Stripe along one edge has a thickness of 0.0038" and is sold 500 sheets per ream. 110PS38 Specifications
Our ESD paper is permanently static dissipative
Low sensitivity to changes in relative humidity
Almost free in component critical contaminants, (i.e. Iow amine, chloride and sodium)
The paper has a hard surface, is printable with no bleeding Low lint properties
All-Spec Static Dissipative Papers exhibit superior physical properties compared to regular paper
PH (acid level) is a neutral 7.02
Typical Resistivity test results indicate:
Resistivity (@ 50% RH) 5x106
Resistivity (@ 20% RH) 6x109
All-Spec paper is recycleable
8-1/2" x 11" white bond ESD paper with Pink Stripe along one edge has a thickness of 0.0038" and is sold 500 sheets per ream.
110PS38 Specifications
- Our ESD paper is permanently static dissipative
- Low sensitivity to changes in relative humidity
- Almost free in component critical contaminants, (i.e. Iow amine, chloride and sodium)
- The paper has a hard surface, is printable with no bleeding Low lint properties
- All-Spec Static Dissipative Papers exhibit superior physical properties compared to regular paper
- PH (acid level) is a neutral 7.02
- Typical Resistivity test results indicate:
- Resistivity (@ 50% RH) 5x106
- Resistivity (@ 20% RH) 6x109
- All-Spec paper is recycleable