Siglent Technologies NA, Inc. 200MHz/2-Channel Oscilloscope 8"Display,SPO Technology SDS2202

Description
Product Highlights A dual channel digital bench oscilloscope, Siglent's SDS2202 is ideal for use in a wide variety of signal measurement applications and an ideal tool for use in any laboratory or similar application. Part of the Siglent SDS2000 series, the SDS2202 features bandwidth of up to 200MHz and allows the user to track and measure two waveforms simultaneously across two separate channels. Signals are displayed as colour-coded waveforms on the SDS2202's built-in full colour large size LCD screen with waveform capturing rate up to 110000wfs/s and sampling rate of up to 2GSa/s. Siglent's SDS2000 series is among the first to use Siglent's new SPO technology, improving the functionality and abilities of their digital oscilloscopes. This new functionality gives the SDS2202 superior waveform capturing rate, memory depth of up 28Mpts, support for 265 intensity grading and a hardware-based digital trigger system with lower trigger jitter and higher stability for more accurate measurements. Innovative SPO technology Long memory depth up to 28Mpts Waveform capture rate up to 110000wfs/s Advanced mathematical operations (FFT, integral, differential, square root) Built-in waveform generator with maximum frequency of 25MH Bandwidth of 200MHz Dual channel Real time sampling rate of 2GSa/s Built-in 25MHz function arbitrary waveform generator Supports rich serial bus triggering and decoding functions (IIC, SPI, UART/RS232, CAN, LIN) Supports smart trigger (Window, Runt, Interval, DropOut, Pattern) and high definition HDTV video triggering Zoom function 32 kinds of automatic measurement functions Multiple interface options: USB Host, USB Device (USBTMC, PictBridge), LAN (VXI-11, LXI-C), EXT TRIG, PASS / FAIL, TRIG OUT Supports rich SCPI remote control commands 8" full colour screen Multi-language interface Each Unit Includes Siglent SDS2202 Oscilloscope 1:1/10:1 Probes (2x) Product Qualification Certificate QuickStart Guide Power Cord USB Cable CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHz/2-Channel Oscilloscope 8
Rochester, NY, USA
200MHz/2-Channel Oscilloscope 8"Display,SPO Technology
SDS2202
200MHz/2-Channel Oscilloscope 8"Display,SPO Technology SDS2202
Product Highlights A dual channel digital bench oscilloscope, Siglent's SDS2202 is ideal for use in a wide variety of signal measurement applications and an ideal tool for use in any laboratory or similar application. Part of the Siglent SDS2000 series, the SDS2202 features bandwidth of up to 200MHz and allows the user to track and measure two waveforms simultaneously across two separate channels. Signals are displayed as colour-coded waveforms on the SDS2202's built-in full colour large size LCD screen with waveform capturing rate up to 110000wfs/s and sampling rate of up to 2GSa/s. Siglent's SDS2000 series is among the first to use Siglent's new SPO technology, improving the functionality and abilities of their digital oscilloscopes. This new functionality gives the SDS2202 superior waveform capturing rate, memory depth of up 28Mpts, support for 265 intensity grading and a hardware-based digital trigger system with lower trigger jitter and higher stability for more accurate measurements. Innovative SPO technology Long memory depth up to 28Mpts Waveform capture rate up to 110000wfs/s Advanced mathematical operations (FFT, integral, differential, square root) Built-in waveform generator with maximum frequency of 25MH Bandwidth of 200MHz Dual channel Real time sampling rate of 2GSa/s Built-in 25MHz function arbitrary waveform generator Supports rich serial bus triggering and decoding functions (IIC, SPI, UART/RS232, CAN, LIN) Supports smart trigger (Window, Runt, Interval, DropOut, Pattern) and high definition HDTV video triggering Zoom function 32 kinds of automatic measurement functions Multiple interface options: USB Host, USB Device (USBTMC, PictBridge), LAN (VXI-11, LXI-C), EXT TRIG, PASS / FAIL, TRIG OUT Supports rich SCPI remote control commands 8" full colour screen Multi-language interface Each Unit Includes Siglent SDS2202 Oscilloscope 1:1/10:1 Probes (2x) Product Qualification Certificate QuickStart Guide Power Cord USB Cable CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)

Product Highlights

  • A dual channel digital bench oscilloscope, Siglent's SDS2202 is ideal for use in a wide variety of signal measurement applications and an ideal tool for use in any laboratory or similar application.
  • Part of the Siglent SDS2000 series, the SDS2202 features bandwidth of up to 200MHz and allows the user to track and measure two waveforms simultaneously across two separate channels. Signals are displayed as colour-coded waveforms on the SDS2202's built-in full colour large size LCD screen with waveform capturing rate up to 110000wfs/s and sampling rate of up to 2GSa/s.
  • Siglent's SDS2000 series is among the first to use Siglent's new SPO technology, improving the functionality and abilities of their digital oscilloscopes. This new functionality gives the SDS2202 superior waveform capturing rate, memory depth of up 28Mpts, support for 265 intensity grading and a hardware-based digital trigger system with lower trigger jitter and higher stability for more accurate measurements.
  • Innovative SPO technology
  • Long memory depth up to 28Mpts
  • Waveform capture rate up to 110000wfs/s
  • Advanced mathematical operations (FFT, integral, differential, square root)
  • Built-in waveform generator with maximum frequency of 25MH
  • Bandwidth of 200MHz
  • Dual channel
  • Real time sampling rate of 2GSa/s
  • Built-in 25MHz function arbitrary waveform generator
  • Supports rich serial bus triggering and decoding functions (IIC, SPI, UART/RS232, CAN, LIN)
  • Supports smart trigger (Window, Runt, Interval, DropOut, Pattern) and high definition HDTV video triggering
  • Zoom function
  • 32 kinds of automatic measurement functions
  • Multiple interface options: USB Host, USB Device (USBTMC, PictBridge), LAN (VXI-11, LXI-C), EXT TRIG, PASS / FAIL, TRIG OUT
  • Supports rich SCPI remote control commands
  • 8" full colour screen
  • Multi-language interface

Each Unit Includes

  • Siglent SDS2202 Oscilloscope
  • 1:1/10:1 Probes (2x)
  • Product Qualification Certificate
  • QuickStart Guide
  • Power Cord
  • USB Cable
  • CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number SDS2202
Product Name 200MHz/2-Channel Oscilloscope 8"Display,SPO Technology
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 1236553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Features Handheld; Has Display
View Details
Economical Digital Oscilloscope - OWON 2CH 12 Bits XDS2000 Series - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Number of Input Channels 2 (# channels)
A/D Resolution 12.00 (# bits)
Host Interface USB; Ethernet (optional feature)
View Details
Two Channel Oscilloscope - PCE-SDS1022DL - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Bandwidth 25 MHz
Number of Input Channels 2 (# channels)
Number of Trigger Inputs 1 (# channels)
View Details
HD Digital Storage Oscilloscope - SDS1202X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details