Tradeport Electronics Group Instek Digital Storage Oscilloscope GDS-2062

Description
60 MHz Bandwidth. 2 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash Drive. Battery Operation (optional). Color Printout. Bandwidth:60MHz 2 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug

Suppliers

Company
Product
Description
Supplier Links
Instek Digital Storage Oscilloscope - GDS-2062 - Tradeport Electronics Group
Concord, Ontario, Canada
Instek Digital Storage Oscilloscope
GDS-2062
Instek Digital Storage Oscilloscope GDS-2062
60 MHz Bandwidth. 2 Input Channels. 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling. 25k Points Record Length Maximum. Large 5.6-in TFT Color Display. USB Host/Device: Support USB Printer and USB Flash Drive. Battery Operation (optional). Color Printout. Bandwidth:60MHz 2 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug
  • 60 MHz Bandwidth.
  • 2 Input Channels.
  • 1GSa/s Real-Time and 25GSa/s Equivalent-Time Sampling.
  • 25k Points Record Length Maximum.
  • Large 5.6-in TFT Color Display.
  • USB Host/Device: Support USB Printer and USB Flash Drive.
  • Battery Operation (optional).
  • Color Printout.

Bandwidth:60MHz 2 Input Channels ** Applications : Education Lab. and Training Institution Production Test and Quality Inspection Repair and After-Service Circuit Design and Debug

Technical Specifications

  Tradeport Electronics Group
Product Category Oscilloscopes
Product Number GDS-2062
Product Name Instek Digital Storage Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

 - 8335143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
A/D Resolution 8.00 (# bits)
Host Interface Serial Port; USB
View Details
2CH Series Super Economical Type Digital Oscilloscope - OWON SDS1000 - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Number of Input Channels 2 (# channels)
A/D Resolution 8.00 (# bits)
View Details
Two Channel Oscilloscope - PCE-SDS1022DL - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Bandwidth 25 MHz
Number of Input Channels 2 (# channels)
Number of Trigger Inputs 1 (# channels)
View Details
Digital Storage Oscilloscopes - SDS1072CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers