All dimensions are nominal values and for reference only
U.S. Tsubaki Power Transmission, LLC | |
---|---|
Product Category | Conveyor Chain |
Product Number | C2050-LAMBDA-K-2 |
Product Name | Double Pitch Conveyor Lambda Chain Attachment |
Material | Steel / Hardened Steel |
Chain Types | Roller Chain |
Features | Attachment Chain; Double Pitch Roller Chain |
Chain Width | 0.3750 inch (9.52 mm) |