U.S. Tsubaki Power Transmission, LLC Apron Conveyor Chain Assemblies Apron Conveyor Chain Assemblies - APRON STYLE - B

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Generally used with larger pitch sizes (>8”) and heavier loads/capacities. Pan bottoms are typically below the chain pitch centerline. Able to withstand reasonable impacts from larger material clumps. Often used on incline applications up to 35 degrees. Deep double beaded pans offer a rigid heavy duty platform allowing for greater conveyor widths. Optional outboard rollers available to carry heavier loads and reduce maintenance costs. Through rods and load deflection rails are options for the more extreme conditions. Ideal for heavy materials of various temperatures. PREMIUM TSUBAKI® APRON CONVEYOR CHAIN ASSEMBLIES Tsubaki maintains an industry leading portfolio of apron conveyor chain assemblies. Direct drop in replacements are available for virtually any bulk material OEM conveyor system. Tsubaki apron designs are uniquely engineered to mitigate leakage and in turn optimize throughput. Numerous standard and upgraded roller designs available, including numerous bearing types and/or lube ports. Conveyor apron assemblies are tailored based on the inclination of the system and the size, weight, fragility and temperature of the product being transferred. Full design and engineering resources are available to assist with proper selection, issue resolution and potential optimization/enhance ment. COMMON INDUSTRIES INDUSTRIAL MINERALS MINING CEMENT GRAIN FERTILIZER SUGAR PROCESSING
  • Generally used with larger pitch sizes (>8”) and heavier loads/capacities.
  • Pan bottoms are typically below the chain pitch centerline.
  • Able to withstand reasonable impacts from larger material clumps.
  • Often used on incline applications up to 35 degrees.
  • Deep double beaded pans offer a rigid heavy duty platform allowing for greater conveyor widths.
  • Optional outboard rollers available to carry heavier loads and reduce maintenance costs.
  • Through rods and load deflection rails are options for the more extreme conditions.
  • Ideal for heavy materials of various temperatures.

PREMIUM TSUBAKI® APRON CONVEYOR CHAIN ASSEMBLIES

  • Tsubaki maintains an industry leading portfolio of apron conveyor chain assemblies.
  • Direct drop in replacements are available for virtually any bulk material OEM conveyor system.
  • Tsubaki apron designs are uniquely engineered to mitigate leakage and in turn optimize throughput.
  • Numerous standard and upgraded roller designs available, including numerous bearing types and/or lube ports.
  • Conveyor apron assemblies are tailored based on the inclination of the system and the size, weight, fragility and temperature of the product being transferred.
  • Full design and engineering resources are available to assist with proper selection, issue resolution and potential optimization/enhancement.

COMMON INDUSTRIES
INDUSTRIAL MINERALS
MINING
CEMENT
GRAIN
FERTILIZER
SUGAR PROCESSING

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Conveyor Chain
Product Number Apron Conveyor Chain Assemblies - APRON STYLE - B
Product Name Apron Conveyor Chain Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Double Pitch Attachment Chain - C2062H D-1 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Chain Types Roller Chain
Features Attachment Chain; Double Pitch Roller Chain
Chain Width 0.5000 inch (12.7 mm)
View Details
Double Pitch Conveyor Lambda Chain Attachment - C2042-LAMBDA-SA-2 - U.S. Tsubaki Power Transmission, LLC
Specs
Material Steel / Hardened Steel
Chain Types Roller Chain
Features Attachment Chain; Double Pitch Roller Chain
View Details
Single Pitch Plastic Outboard Roller Conveyor LAMBDA® - 50LPSC1LT - U.S. Tsubaki Power Transmission, LLC
Specs
Chain Types Roller Chain
Chain Width 0.3750 inch (9.52 mm)
Chain Pitch 0.6250 inch (15.87 mm)
View Details
Double Pitch Conveyor Lambda Chain Attachment - C2080H-LAMBDA-A-1 - U.S. Tsubaki Power Transmission, LLC
Specs
Material Steel / Hardened Steel
Chain Types Roller Chain
Features Attachment Chain; Double Pitch Roller Chain
View Details