Powered by two "AA" alkaline batteries (included) or two "AA" lithium batteries.1 watt C4 LED, 50,000-hr. LEDUp to 3800 candela (peak beam intensity) and 85 lumens measured system outputRuntime to the 10% output level:"AA" Alkaline Batteries 4 Hours"AA" (L91) Lithium Batteries 5.25 HoursPush button tail switch - momentary or constant on operationShock-resis
Streamlight, Inc. | |
---|---|
Product Category | Flashlights |
Product Number | Streamlight Jr. LED |
Product Name | Alkaline or Lithium Battery Powered Flashlight |
Flashlight Type | LED Flashlight; Rechargeable Flashlight; Tube Flashlight |
Power Source | Battery; Alkaline; Lithium |
Battery Size | AA |
Number of Batteries | 2 |