Precision Associates Incorporated Datasheets for Plastic and Rubber Balls
Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic balls resist high temperatures, but others do not. Rubber balls are characterized by a high degree of flexibility and elasticity.
Plastic and Rubber Balls: Learn more
| Product Name | Notes |
|---|---|
| PAI Ground Rubber balls are available in a variety of materials, including Viton®, Buna N, Neoprene®, HNBR and more. Molded Rubber Balls can be made in almost every one of... | |
| PAI Ground Rubber balls are available in a variety of materials, including Viton®, Buna N, Neoprene®, HNBR and more. PAI's Rubber Balls are precision ground to remove parting lines for... |